EN
  • EN
  • DE

LT3517IFE

Part No LT3517IFE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828533-LT3517IFE
Ultra Librarian 3D Model Ultra Librarian LT3517IFE CAD Model

Description

The LT3517IFE is a highly integrated, multifunctional LED driver from Linear Technology that has been engineered to cater to a broad range of lighting applications. This driver is particularly suitable for automotive, display backlighting, and general-purpose LED illumination solutions. The LT3517IFE stands out with its ability to provide a constant-current and constant-voltage source, ensuring optimal performance for various LED configurations.

Key Features

  • Wide Input Voltage Range: The LT3517IFE operates efficiently across a wide input voltage range from 3V to 30V, making it versatile for use in multiple applications, including those with fluctuating power supplies.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 250kHz to 2.5MHz, designers have the flexibility to optimize the driver for efficiency or component size.
  • High Output Voltage Capability: This driver can provide an output voltage up to 45V, which is suitable for driving multiple LED strings in series, ensuring uniform brightness and simplifying design.
  • Integrated Fault Protection: The LT3517IFE includes thermal shutdown, open LED and short-circuit protection, safeguarding the LEDs and the driver from potential damage due to abnormal operating conditions.
  • PWM Dimming: It offers a wide dimming ratio with high dimming frequency capability, allowing for precise control over LED brightness while maintaining color fidelity.

Applications

  • Automotive and Avionic Lighting
  • Display Backlighting
  • General LED Illumination

Package and Reliability

The LT3517IFE is available in a thermally enhanced 16-lead TSSOP package, which is designed to improve heat dissipation and ensure long-term reliability. With its robust design and comprehensive protection features, the LT3517IFE is a reliable choice for demanding lighting applications.

Conclusion

Linear Technology's LT3517IFE brings together a wide input voltage range, high output capability, and extensive protection features, making it an excellent choice for designers looking to create efficient, reliable, and high-performing LED lighting solutions.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess