Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.85V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.85V, 2.85V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058550-MIC2214-DNBML
Ultra Librarian 3D Model Ultra Librarian MIC2214-DNBML CAD Model

Description

The MIC2214-DNBML is a high-performance, low-noise LDO (Low Dropout Regulator) from Microchip Technology, designed to deliver a stable and clean power supply for noise-sensitive applications. This regulator is highly suitable for portable electronics, RF applications, and other systems where power efficiency and minimal noise are critical.

Key Features

  • Low Dropout: The MIC2214 offers an extremely low dropout voltage, which means it can regulate output voltage effectively even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • High Output Accuracy: With tight load and line regulation, the device ensures high accuracy in output voltage, which is crucial for sensitive electronic components and systems.
  • Noise Reduction: The MIC2214-DNBML is optimized for low-noise operation, featuring a low-noise bypass pin that significantly reduces output noise, a critical aspect for RF and precision analog circuits.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit protection features, safeguarding the electronic system from damage due to overheating or excessive current draw.
  • Adjustable Output: The output voltage is adjustable with the use of external resistors, providing design flexibility to meet specific application requirements.

Applications

The MIC2214-DNBML is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Portable instrumentation
  • Audio and video equipment

Product Specifications

The regulator is available in a small 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications. It operates over a wide input voltage range and offers excellent transient response. The MIC2214-DNBML is designed to work with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.

In summary, the MIC2214-DNBML from Microchip Technology is a reliable and flexible solution for applications requiring low dropout, low noise, and high power supply stability.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention