Products specifications Report Issue?

Reference Date Code 16+/17+
Reference case DIP
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 755538-PC817X2NSZ9F(B)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X2NSZ9F(B) CAD Model

Description

The PC817X2NSZ9F(B) is a general-purpose phototransistor optocoupler manufactured by Sharp Microelectronics. An optocoupler, also known as an optoisolator, is a device that transfers electrical signals between two isolated circuits using light. It consists of an LED and a phototransistor, allowing for electrical isolation while enabling signal transmission.

Applications

  • Power Supply Isolation: Isolating control circuits from high-voltage power supplies.
  • Microcontroller Input Isolation: Protecting microcontroller inputs from voltage spikes or noise.
  • Industrial Control Systems: Isolating control signals in industrial environments.
  • Motor Control Circuits: Isolating control signals in motor control applications.
  • Communication Interfaces: Providing electrical isolation in communication interfaces.

Features

  • Electrical Isolation: Provides high voltage isolation between input and output circuits.
  • CTR (Current Transfer Ratio): High current transfer ratio for efficient signal transmission.
  • Compact Package: Small size allows for use in densely populated circuit boards.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Circuit Protection: Protects sensitive circuits from voltage spikes and noise.
  • Galvanic Isolation: Provides galvanic isolation between circuits, preventing ground loops.
  • Improved Reliability: Enhances the reliability of electronic products by isolating circuits.
  • Easy Integration: Simplifies circuit design and integration.
  • Safety Compliance: Helps products meet safety standards related to electrical isolation.

Additional Details

The PC817X2NSZ9F(B) has a high isolation voltage, typically several kilovolts, providing robust electrical isolation. The current transfer ratio (CTR) is an important parameter indicating the efficiency of signal transfer. This optocoupler comes in a standard through-hole package, which allows for easy mounting on printed circuit boards. These optocouplers are widely used in various electronic applications requiring electrical isolation, ensuring safe and reliable operation.

You May Also Be Interested in

Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0802 $64.9620
1,965+ $0.0660 $129.6900
3,065+ $0.0634 $194.3210
4,260+ $0.0608 $259.0080
5,435+ $0.0595 $323.3825
7,320+ $0.0531 $388.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 476,200 pieces
MOQ: 810 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention