EN
  • EN
  • DE

LT3518IFE#PBF

Part No LT3518IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 3 Segment 10000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781114-LT3518IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3518
Introduction Date December 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3518IFE#PBF CAD Model

Description

Product Overview: LT3518IFE#PBF

The LT3518IFE#PBF is a versatile and robust integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LEDs. This high-performance chip offers a wide input voltage range and is particularly suitable for applications requiring efficient control of LED strings in automotive, industrial, and architectural lighting systems, as well as display backlighting solutions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Internal 2.3A Switch: The LT3518IFE#PBF includes an internal 2.3A, 45V switch, which allows it to drive up to eight white LEDs in series, providing uniform brightness and eliminating the need for external current balancing resistors.
  • Adjustable Frequency: With an adjustable switching frequency from 250kHz to 2.5MHz, designers can optimize the device for efficiency or component size.
  • True Color PWM Dimming: The chip supports True Color PWM dimming, delivering constant LED color with deep dimming capability. This feature is essential for applications that demand high color fidelity and precision brightness control.

Protection Features

  • Open LED Protection: The LT3518IFE#PBF provides open LED protection that safeguards the driver in case of disconnection or failure of the LED string.
  • Short-Circuit Protection: The device is equipped with short-circuit protection, ensuring reliable operation and longevity even in the event of circuit anomalies.
  • Thermal Protection: With built-in thermal shutdown, the chip automatically protects itself from overheating, thereby preventing damage from high-temperature conditions.

Applications

The LT3518IFE#PBF is ideal for a wide range of lighting applications, including:

  • Automotive headlamps and interior lighting
  • Industrial and commercial lighting fixtures
  • Backlighting for large format LCD displays
  • General-purpose LED illumination

With its robust design and comprehensive feature set, the LT3518IFE#PBF from Linear Technology is an excellent choice for designers seeking a reliable and flexible LED driver solution that can meet the demands of a variety of lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0923 $69.2769
6+ $18.9475 $113.6850
9+ $18.3554 $165.1986
12+ $17.7633 $213.1596
15+ $17.1712 $257.5680
20+ $15.3949 $307.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess