EN
  • EN
  • DE
  • IT

LT3572EUF#PBF

Part No LT3572EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER PIEZO DUAL 20QFN / Dual Full-Bridge Piezo Driver 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Half Bridge (4)
Applications Piezo Devices
Interface PWM
Load Type Inductive, Capacitive
Technology Bipolar
Output Current per Channel 900mA
Operating Supply Voltage 2.7 V ~ 10 V
Voltage - Load 5 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Features Slew Rate Controlled
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 781125-LT3572EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3572
Introduction Date November 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3572EUF#PBF CAD Model

Description

The LT3572EUF#PBF is a versatile and high-performance dual full-bridge Piezo driver integrated circuit (IC) developed by Linear Technology. Designed to cater to a wide array of applications, this IC is capable of driving both unipolar and bipolar Piezo loads with efficiency and precision.

Key Features:

  • Integrated Dual Full-Bridge Drivers: The LT3572EUF#PBF contains two independent full-bridge drivers, allowing for the simultaneous control of two Piezo loads or the driving of a single Piezo load with a higher current.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with multiple power sources.
  • Adjustable Output Voltage: Users can set the output voltage to suit the specific requirements of their Piezo devices, providing flexibility in application design.
  • High-Speed Operation: The device is designed for high-speed applications, ensuring rapid response and performance in systems requiring quick actuation.
  • Low Power Dissipation: The LT3572EUF#PBF is engineered to minimize power loss, enhancing system efficiency and reliability.

Applications:

The LT3572EUF#PBF is ideal for various applications that demand precise and efficient Piezo driving capabilities. These applications include, but are not limited to:

  • Precision Positioning Systems
  • Inkjet Printers
  • Medical Imaging Equipment
  • Adaptive Optics
  • Microfluidic Devices

Product Specifications:

The LT3572EUF#PBF comes in a compact 24-lead QFN package, making it suitable for space-constrained applications. It is also characterized by robust thermal performance and is designed to meet the stringent standards of industrial-grade components.

Quality and Reliability:

Linear Technology ensures that the LT3572EUF#PBF meets high-quality and reliability standards. Each IC undergoes rigorous testing to guarantee performance under various conditions, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $5.3294
STMicroelectronics
IC HALF BRIDGE DRIVER PWRSSO36
Lowest to $4.6842
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.5272
Infineon Technologies
IC HALF BRIDGE DRVR 42A TO263-7
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.3418
Harris Corporation
IC FULL BRIDGE DRIVER 20DIP
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess