EN
  • EN
  • DE

VT1697SBFQX

Part No VT1697SBFQX
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 16QFN / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications General Purpose
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Peak Output 55A
Voltage - Supply 1.71V ~ 1.98V
Voltage - Load 8.5V ~ 14V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-FCQFN (6x3.75)
Base Product Number VT1697
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845296-VT1697SBFQX
Ultra Librarian 3D Model Ultra Librarian VT1697SBFQX CAD Model

Description

VT1697SBFQX - Maxim Integrated

The VT1697SBFQX is a high-performance, integrated circuit from Maxim Integrated, designed to cater to a broad range of applications requiring reliable and efficient power management solutions. This advanced product is a testament to Maxim Integrated's commitment to providing cutting-edge technology that enhances system functionality and reliability.

Key Features:

  • High Efficiency: The VT1697SBFQX is engineered to deliver exceptional energy efficiency, which is essential for portable and battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Versatility: This IC is versatile in its applications, suitable for use in various sectors including consumer electronics, industrial systems, and telecommunications, among others.
  • Advanced Power Management: With its sophisticated power management capabilities, the VT1697SBFQX provides precise control over power delivery, optimizing performance and extending the lifespan of the end product.
  • Compact Design: The compact footprint of the VT1697SBFQX allows for integration into space-constrained designs, making it an ideal choice for compact and portable devices.
  • Robust Protection Features: Built with multiple protection features, this IC ensures safe operation by guarding against overcurrent, overvoltage, and thermal overload conditions.

Applications:

  • Mobile Devices
  • Portable Electronics
  • Power Supply Modules
  • Networking Equipment
  • Industrial Control Systems

Maxim Integrated's VT1697SBFQX is a solution designed with the future in mind, capable of meeting the stringent demands of modern electronic devices. Its integration into your product lineup can significantly enhance the value and performance of your offerings, providing a competitive edge in today's fast-paced market. Whether you're developing a new mobile device, upgrading an industrial control system, or creating a more efficient power supply module, the VT1697SBFQX stands ready to deliver the performance and reliability that Maxim Integrated is known for.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1467 $60.4401
7+ $16.5306 $115.7142
10+ $16.0140 $160.1400
13+ $15.4975 $201.4675
17+ $14.9809 $254.6753
23+ $13.4311 $308.9153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess