ON Semiconductor LM385BLP-1.2V: Precision Micropower Voltage Reference
The LM385BLP-1.2V from ON Semiconductor is a precision micropower voltage reference device designed to offer a stable 1.2-volt output over a wide range of operating conditions. Engineered for high reliability and performance, this component is a staple in various electronic applications requiring a precise reference voltage.
With its low dynamic impedance and excellent temperature stability, the LM385BLP-1.2V ensures minimal voltage deviation under different load conditions, making it an ideal choice for analog and digital circuits that demand a stable reference point. This voltage reference is particularly suitable for battery-powered devices due to its low power consumption, which helps to extend battery life without compromising the accuracy of the device it is powering.
The compact TO-92 package is designed for through-hole mounting, providing ease of integration into a variety of circuit boards. This package also offers a robust physical form factor, ensuring that the device can withstand the rigors of manufacturing processes and end-use environments.
Key features of the LM385BLP-1.2V include:
- Output Voltage: Precisely set at 1.2 volts with tight tolerances.
- Low Quiescent Current: Ideal for portable and battery-powered applications.
- Temperature Coefficient: Typically 20 ppm/°C, which provides stable performance over a wide temperature range.
- Wide Operating Current Range: From 20 µA to 20 mA, accommodating varying load conditions.
- Long-Term Stability: Designed for consistent performance over the device's lifespan.
Applications for the LM385BLP-1.2V are diverse and include portable instruments, digital voltmeters, op-amp circuitry, and adjustable regulators. Its versatility and reliability make it a go-to component for engineers and designers looking for a reference voltage source that won't drift over time or change with varying conditions.
ON Semiconductor's commitment to quality ensures that the LM385BLP-1.2V voltage reference meets the stringent requirements of modern electronic devices, providing a dependable solution for your circuit design needs.