EN
  • EN
  • DE

SN6505DQDBVTQ1

Part No SN6505DQDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description SN6505DQDBVTQ1  /  Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Transformer Driver
Current - Supply 1.56mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN6505DQDBVTQ1DKR,296-SN6505DQDBVTQ1TR,296-SN6505DQDBVTQ1CT
Standard Package 250
Win Source Part Number 970993-SN6505DQDBVTQ1
Ultra Librarian 3D Model Ultra Librarian SN6505DQDBVTQ1 CAD Model

Description

Product Overview: SN6505DQDBVTQ1 from Texas Instruments

The SN6505DQDBVTQ1 is a high-performance, low-noise, low-EMI push-pull transformer driver specifically designed by Texas Instruments to provide a reliable power solution for isolated power supplies. It is an integral component in applications requiring a compact and efficient power transfer through inductive coupling.

Key Features

  • Integrated Oscillator: The device includes an oscillator with a fixed frequency that simplifies the design of the power supply by eliminating the need for external frequency-setting components.
  • Push-Pull Operation: This driver operates in a push-pull mode which helps in achieving low ripple and high efficiency in the power conversion process.
  • Low Noise and EMI: The SN6505DQDBVTQ1 is designed to minimize electromagnetic interference, making it suitable for noise-sensitive applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, enhancing its reliability and longevity.
  • Wide Input Voltage Range: The driver supports a broad range of input voltages, making it versatile for various applications.

Applications

The SN6505DQDBVTQ1 is ideal for a variety of applications where isolated power is essential. It is commonly used in:

  • Industrial control systems
  • Medical equipment
  • Telecommunication infrastructure
  • Isolated sensor interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN6505DQDBVTQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions.

Package and Availability

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Overall, the SN6505DQDBVTQ1 is a robust and efficient solution for designers looking to implement isolated power supplies with minimal noise and EMI. Its features and reliability make it a top choice for a wide range of applications requiring high-quality power isolation.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9332 $57.9960
65+ $1.5863 $103.1095
100+ $1.5367 $153.6700
135+ $1.4871 $200.7585
175+ $1.4376 $251.5800
235+ $1.2888 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,442 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess