EN
  • EN
  • DE

LT3580EMS8E

Part No LT3580EMS8E
Manufacturer Linear Technology
Description Boost/Inverting DC/DC Converter with 2A Switch, Soft-Start, and Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206760-LT3580EMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3580EMS8E CAD Model

Description

Linear Technology's LT3580EMS8E: A Versatile Boost/Inverting DC/DC Converter

The LT3580EMS8E from Linear Technology is a robust and versatile DC/DC converter designed for applications requiring efficient power conversion. This powerful component is capable of operating as a boost, inverting, or SEPIC (Single-Ended Primary-Inductor Converter) with a wide input voltage range from 2.5V to 32V. This makes it an ideal choice for a variety of electronic devices that need a stable and reliable power supply.

The LT3580EMS8E comes in a compact MSOP-8 package, which is highly advantageous for space-constrained applications. Despite its small size, it packs a significant punch with its internal 2A, 42V switch. This integrated switch allows the LT3580 to provide a broad range of output voltages, including those higher than the input voltage, inverted outputs, or outputs with voltages very close to the input voltage.

One of the notable features of the LT3580EMS8E is its ability to generate either positive or negative regulated output voltages with a single feedback pin. This simplifies the design process and reduces external component count, which is beneficial for designers looking to streamline their power supply solutions.

Furthermore, the device boasts a range of protective features that safeguard the converter under extreme operating conditions. It includes over-temperature protection and a current limit function that protects the device from overcurrent conditions. Additionally, the LT3580EMS8E offers frequency foldback and soft-start features, which help to minimize inrush current during startup, thereby enhancing system reliability.

With its adjustable switching frequency, ranging from 200kHz to 2.5MHz, designers can optimize the converter for size, efficiency, or required operating frequency. The higher switching frequency capability allows for the use of smaller, lower-cost capacitors and inductors, which is crucial for cost-sensitive applications.

In summary, the LT3580EMS8E from Linear Technology is a highly flexible and efficient solution for a wide array of power conversion needs. Its combination of features, including a wide input voltage range, integrated high switch, and protection mechanisms, make it an excellent choice for designers seeking a compact, reliable, and high-performance DC/DC converter.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess