EN
  • EN
  • DE

LTC3705IGN

Part No LTC3705IGN
Manufacturer Linear Technology
Description 2-Switch Forward Controller and Gate Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208838-LTC3705IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3705IGN CAD Model

Description

Overview of LTC3705IGN from Linear Technology

The LTC3705IGN is a high-performance, monolithic synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is tailored for precision voltage regulation and high-efficiency power conversion in a vast array of electronic applications, from portable devices to complex industrial systems.

Key Features

  • Wide Input Voltage Range: The LTC3705IGN operates with a wide input voltage range, accommodating various supply voltages and ensuring versatility across different power environments.
  • Synchronous Operation: With its synchronous rectification capability, the LTC3705IGN offers improved efficiency over traditional non-synchronous regulators, particularly beneficial at lower output voltages.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency from 100kHz to 600kHz, enabling a trade-off between efficiency and component size.
  • High Output Current: The controller is designed to drive external MOSFETs, allowing it to handle high output current applications with ease.
  • Low Dropout Operation: Its low dropout operation ensures continued regulation even with minimal input-to-output voltage differential, critical for battery-powered applications.
  • Protection Features: The LTC3705IGN includes a variety of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, safeguarding both the regulator and the system it powers.

Applications

Due to its robust feature set and adaptability, the LTC3705IGN is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Industrial controls
  • Automotive systems

Physical Characteristics

The LTC3705IGN is available in a compact SSOP-16 (Shrink Small Outline Package) which offers a space-saving footprint while still providing excellent thermal performance. Its small size and low profile make it an ideal choice for space-constrained applications.

Conclusion

With its combination of efficiency, flexibility, and protection features, the LTC3705IGN from Linear Technology stands out as a powerful solution for designers looking to optimize their power management systems. Whether for portable gadgets or industrial machinery, this regulator controller offers the performance and reliability expected from a leading semiconductor manufacturer.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess