EN
  • EN
  • DE

LT3580IMS8E#TRPBF

Part No LT3580IMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 42V (Switch)
Output Current 2A (Switch)
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1059470-LT3580IMS8E#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3580IMS8E#TRPBF CAD Model

Description

LT3580IMS8E#TRPBF - Boost/Inverting DC/DC Converter

The LT3580IMS8E#TRPBF is a versatile DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This high-efficiency switching regulator can be configured to provide a boost, inverting, or SEPIC (Single-Ended Primary-Inductor Converter) topology, making it a flexible solution for various circuit designs.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 32V, accommodating applications with varying power supply requirements.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 2.5MHz, designers can optimize the converter for efficiency or component size.
  • Integrated 2A Switch: The LT3580IMS8E#TRPBF includes an onboard 2A, 42V power switch, providing robust power handling capability within a compact form factor.
  • Multiple Topologies Supported: Its ability to support boost, inverting, and SEPIC topologies allows for a single device to be used in multiple design configurations, simplifying inventory management.
  • Built-in Soft-Start Function: The soft-start function reduces inrush current during startup, improving system reliability and performance.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits, preventing thermal damage.
  • Low Shutdown Current: The shutdown feature reduces the supply current to under 1µA, which is ideal for power-sensitive applications.
  • MSOP-8E Package: Enclosed in a thermally enhanced MSOP-8E package, it offers excellent thermal performance in a small footprint.

Applications:

The LT3580IMS8E#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable devices requiring efficient power conversion
  • Industrial and automotive power systems
  • Bias voltage generation for sensors and operational amplifiers
  • Small form factor designs where space is at a premium

With its high level of integration and flexibility, the LT3580IMS8E#TRPBF from Linear Technology is an excellent choice for designers looking to implement a compact, efficient, and reliable power supply solution in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess