EN
  • EN
  • DE

LT3581EMSE#TRPBF

Part No LT3581EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 16MSOP / Conv DC-DC 2.5V to 22V Inv/Step Up Single-Out 42V 3.3A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 22V
Output Voltage 1.215V
Output Voltage MAX 42V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781140-LT3581EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3581
Introduction Date March 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3581EMSE#TRPBF CAD Model

Description

LT3581EMSE#TRPBF - A Versatile Boost/Inverting DC/DC Converter

The LT3581EMSE#TRPBF is a powerful and versatile DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage conversion. This converter is capable of generating either a positive or negative regulated output voltage from a single input voltage rail, making it an ideal choice for applications that demand a dual supply from a single power source.

One of the standout features of the LT3581EMSE#TRPBF is its wide input voltage range, which spans from 2.55V to 14V, allowing it to operate from a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, or even standard 12V power rails. The device is capable of producing an output voltage as high as 38V or as low as -38V, offering a great deal of flexibility for designers.

The LT3581EMSE#TRPBF employs a fixed frequency, current-mode architecture that provides stable operation over a wide range of supply and output voltages. It features a robust 2A, 42V switch, which is integral to its boost and inverting capabilities. The switching frequency is programmable and can be synchronized to an external clock, which allows for optimization of efficiency and component size based on the specific requirements of the application.

Additional features of this converter include a user-configurable undervoltage lockout (UVLO), soft-start capability, and thermal protection. These features enhance the safety and reliability of the device under various operating conditions. The LT3581EMSE#TRPBF also has built-in protection against overcurrent conditions, which safeguards the device and the system in the event of output overload or short-circuit scenarios.

Offered in a compact 12-lead MSOP package, the LT3581EMSE#TRPBF is designed for space-constrained applications. It is suitable for a variety of uses including biasing of amplifiers, sensors, and industrial control systems, as well as powering OLED displays, and CCD applications. With its versatility and robust feature set, the LT3581EMSE#TRPBF is an excellent choice for designers looking for a reliable and flexible power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5436 $50.8720
48+ $2.0870 $100.1760
75+ $2.0218 $151.6350
103+ $1.9566 $201.5298
133+ $1.8914 $251.5562
177+ $1.6957 $300.1389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess