EN
  • EN
  • DE

LT3585EDDB-0#TRPBF

Part No LT3585EDDB-0#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Supply Voltage - Operating 1.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 1059474-LT3585EDDB-0#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3585EDDB-0#TRPBF CAD Model

Description

The LT3585EDDB-0#TRPBF is a versatile, high-efficiency DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact and powerful component is specifically engineered to meet the demanding requirements of a wide range of applications, including portable devices, industrial systems, and automotive electronics.

Key Features:

  • Integrated Boost and Inverter: The LT3585 features an integrated boost converter and inverter, allowing it to generate both positive and negative outputs from a single input voltage. This makes it an ideal choice for applications requiring dual supply rails.
  • Wide Input Voltage Range: With an input voltage range of 2.55V to 14V, the LT3585 can accommodate a variety of power sources, from single-cell lithium-ion batteries to multi-cell battery stacks or regulated power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to tailor the output to specific application needs.
  • High Switching Frequency: A high switching frequency of up to 2.5MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint and cost.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power efficiency and battery life are paramount.

Applications:

  • Portable Electronic Devices
  • Medical Devices
  • Industrial Instrumentation
  • Automotive Power Systems

The LT3585EDDB-0#TRPBF is packaged in a small 10-lead (3mm x 3mm) DFN package with a thermal pad for enhanced thermal performance. Its compact size and high level of integration make it an excellent choice for space-constrained applications. The device also includes several protective features such as soft-start capability, thermal protection, and short-circuit protection, ensuring reliable operation under various conditions.

Overall, the LT3585EDDB-0#TRPBF by Linear Technology is a powerful, flexible, and efficient solution for generating dual output voltages, simplifying design and enhancing the performance of a wide array of electronic products.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess