EN
  • EN
  • DE

LT3592EMSE

Part No LT3592EMSE
Manufacturer Linear Technology
Description 500mA Wide Input Voltage Range Step-Down LED Driver with 10:1 Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206767-LT3592EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3592EMSE CAD Model

Description

Introducing the LT3592EMSE from Linear Technology

The LT3592EMSE is a cutting-edge, integrated circuit designed by Linear Technology, now part of Analog Devices, which specializes in the design, manufacture, and marketing of high-performance analog integrated circuits. This product is a testament to the company's commitment to providing innovative solutions that meet the needs of advanced electronic applications.

At the heart of the LT3592EMSE is its capability as a fixed frequency step-up DC/DC converter specifically tailored for driving light-emitting diodes (LEDs). It is an ideal choice for powering large LED arrays with a constant current, ensuring uniform brightness and maximizing the lifespan of the LEDs. This feature makes it a perfect fit for a variety of applications, including automotive and industrial lighting, as well as backlighting for LCD displays.

The device operates from an input voltage range of 3V to 30V, making it versatile for use in a wide array of systems with varying power supplies. The LT3592EMSE is capable of driving up to ten white LEDs from a 5V input, each with a 20mA current, which can be adjusted via a single external resistor. This level of control allows designers to fine-tune the LED brightness according to specific requirements.

One of the standout features of the LT3592EMSE is its high switching frequency of up to 2MHz. This high frequency permits the use of small, low-profile inductors and capacitors, thus reducing the overall footprint and allowing for more compact end-product designs. This is particularly advantageous for portable and space-constrained applications.

The LT3592EMSE also includes several protection features to ensure long-term reliability. It has an open LED protection that prevents overvoltage conditions, and its thermal protection circuitry automatically shuts down the device if it overheats, thereby safeguarding the system from thermal damage.

Encased in a compact MSOP-10 package, the LT3592EMSE is designed for easy integration into a variety of circuit designs. Its robust feature set combined with the reliability and quality assurance from Linear Technology make it a go-to choice for designers looking to enhance their LED driving capabilities.

For more detailed specifications and application guidance, designers are encouraged to consult the LT3592EMSE datasheet, which provides comprehensive technical information to support integration into their projects.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4842 $53.8104
28+ $3.6794 $103.0232
43+ $3.5644 $153.2692
58+ $3.4494 $200.0652
75+ $3.3345 $250.0875
101+ $2.9895 $301.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess