The LT3680EMSE#PBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This monolithic integrated circuit provides adjustable and fixed output voltages, making it a versatile choice for designers looking to manage power in their electronic systems.
Key Features
- Wide Input Voltage Range: The LT3680EMSE#PBF operates from a 3.6V to 36V input, making it suitable for applications with varying input supplies, including automotive and industrial systems.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 36V, ensuring compatibility with a broad array of devices and power requirements.
- High Efficiency: With its integrated 3.5A switch, the device can deliver high efficiency, reducing the need for heat sinking and simplifying thermal design.
- Frequency Foldback: The LT3680EMSE#PBF features frequency foldback and thermal shutdown, which contribute to protection under overcurrent conditions and help maintain the longevity of the device.
Applications
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Portable Electronic Devices
- Power Supplies for Battery-Operated Devices
Product Specifications
Parameter
Specification
Minimum Input Voltage
3.6V
Maximum Input Voltage
36V
Output Voltage Range
0.8V to 36V
Output Current
Up to 3.5A
Switching Frequency
Adjustable from 250kHz to 2.4MHz
Package
MSOP-12
The LT3680EMSE#PBF from Linear Technology is an exemplary choice for those in need of a robust, flexible, and high-efficiency power solution. Its wide input range, adjustable output voltage, and comprehensive protection features make it an ideal choice for a multitude of power regulation scenarios.