EN
  • EN
  • DE

LT3681EDE#TRPBF

Part No LT3681EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 14DFN / Conv DC-DC 3.6V to 34V Step Down Single-Out 1.265V to 20V 2A Automotive 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 34V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 300kHz ~ 2.8MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 781198-LT3681EDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3681
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3681EDE#TRPBF CAD Model

Description

Product Overview: LT3681EDE#TRPBF

The LT3681EDE#TRPBF is a versatile and efficient monolithic step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This high-performance power management integrated circuit (PMIC) is capable of delivering up to 2A of continuous output current to loads with input voltage ranging from 3.6V to 36V, making it an excellent choice for automotive, industrial, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.6V to 36V input, covering a range of supply sources including unregulated inputs from automotive batteries.
  • High Efficiency: The LT3681EDE#TRPBF features a high-efficiency switch that can handle up to 2A of output current with minimal heat generation, ensuring reliable performance in a variety of conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 300kHz to 2.2MHz or synchronize it to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Robust Thermal Performance: The device comes in a thermally efficient 12-lead (4mm × 3mm) DFN package, which helps to maintain performance even under high power operation.
  • Stable with Low ESR Ceramic Capacitors: It’s designed to be stable with ceramic output capacitors, ensuring high reliability and a smaller footprint.
  • Additional Features: The LT3681EDE#TRPBF includes soft-start capability, a power good flag, output voltage tracking, and protection features such as overvoltage and overtemperature protection.

Applications

The versatility of the LT3681EDE#TRPBF makes it suitable for a range of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and network equipment
  • Distributed power systems
  • Battery-powered devices

With its robust design and comprehensive feature set, the LT3681EDE#TRPBF is a reliable solution for designers seeking a compact, efficient, and high-performance power conversion option.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0498 $52.6474
31+ $3.3229 $103.0099
47+ $3.2191 $151.2977
65+ $3.1152 $202.4880
84+ $3.0114 $252.9576
112+ $2.6999 $302.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess