Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 34V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781200-LT3684IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3684
Introduction Date February 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3684IDD#PBF CAD Model

Description

Product Overview: LT3684IDD#PBF

The LT3684IDD#PBF is a high-performance step-down switching regulator IC designed by Linear Technology, now part of Analog Devices. It is engineered to provide efficient power conversion for a wide range of applications, including automotive, industrial, and portable devices. This versatile component is capable of delivering a continuous output current of up to 2A with a voltage input range of 3.6V to 36V, making it suitable for systems with varying power requirements.

Key Features

  • Wide Input Voltage Range: Operates from a 3.6V to 36V input, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing flexibility for different voltage needs.
  • High Efficiency: Integrated 3.3A/85mΩ switches ensure high efficiency, reducing power loss and heat generation.
  • Low Dropout Operation: The ability to operate with minimal difference between input and output voltage maximizes efficiency and performance.
  • Fast Transient Response: Ensures stable operation during rapid load changes, which is crucial for sensitive electronics.
  • Frequency Foldback and Thermal Protection: Enhances safety by reducing the switching frequency under low voltage conditions and shutting down the device during over-temperature conditions.

Applications

The LT3684IDD#PBF's robust design and feature set make it suitable for a variety of applications, including but not limited to:

  • Automotive electronics, such as GPS systems, car radios, and power supplies.
  • Industrial equipment, including sensors, control systems, and monitoring devices.
  • Portable devices that require efficient power management, such as handheld instruments.

In summary, the LT3684IDD#PBF from Linear Technology is a highly adaptable and efficient solution for power conversion needs in a broad spectrum of electronic applications. Its comprehensive protection features and wide input voltage range make it a reliable and versatile choice for designers seeking a robust power management solution.

You May Also Be Interested in

Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to €19.7986
ECAD model for LT1765ES8#TRPBF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to €1.5229
ECAD model for L7986TR
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to €3.7850
ECAD model for L6920DBTR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to €3.5427
ECAD model for MP2305DS-LF
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z
STMicroelectronics
Lowest to €2.7535
ECAD model for L6920DATR
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to €0.3927
ECAD model for FAN53611AUC13X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €7.9886 €47.9313
14+ €6.5548 €91.7666
22+ €6.3499 €139.6976
30+ €6.1451 €184.3534
39+ €5.9402 €231.6696
52+ €5.3257 €276.9382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,610 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention