EN
  • EN
  • DE

LT3684IMSE

Part No LT3684IMSE
Manufacturer Linear Technology
Description 36V, 2A, 2.8MHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206783-LT3684IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3684IMSE CAD Model

Description

Product Overview: LT3684IMSE

The LT3684IMSE is a versatile and robust step-down switching regulator produced by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is designed to provide an efficient power conversion solution for a wide range of applications, including automotive, industrial, and portable devices.

Key Features:

  • Adjustable Output Voltage: The LT3684IMSE offers an adjustable output voltage range, which can be set from 0.79V to the input voltage, ensuring compatibility with various circuits and systems.
  • High Efficiency: With its high-efficiency design, the LT3684IMSE minimizes power loss during operation, extending battery life in portable applications and reducing heat generation in all applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, making it suitable for use in environments with fluctuating power supplies or where battery voltage can vary over time.
  • Robust Thermal Performance: The MSOP-10E package ensures excellent thermal performance, allowing for reliable operation even in demanding temperature environments.
  • Integrated Fault Protection: The LT3684IMSE features built-in over-temperature protection and current limiting, safeguarding the device and the system from potential damage due to abnormal operating conditions.
  • High Switching Frequency: With a switching frequency of up to 2MHz, the regulator enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Telecommunications infrastructure
  • Power management for distributed systems

Product Specifications:

Parameter Value Part Number LT3684IMSE Package Type MSOP-10E Input Voltage Range 3.6V to 36V Output Voltage Range 0.79V to VIN Switching Frequency Up to 2MHz Operating Temperature Range -40°C to +125°C

Overall, the LT3684IMSE from Linear Technology is a high-performance, reliable, and versatile component that provides an optimal power regulation solution for a wide array of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,541 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess