Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 37V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 37V
Output Current 1.2A
Frequency - Switching 300kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 134495-LT3686IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3686IDD#TRPBF CAD Model

Description

Introducing the LT3686IDD#TRPBF from Linear Technology

The LT3686IDD#TRPBF is a high-performance, step-down switching regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact and efficient power management solution is well-suited for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Adjustable Output Voltage: The LT3686IDD#TRPBF allows users to set the output voltage from 0.79V to VIN, making it highly versatile for different voltage requirements.
  • High Efficiency: With its high efficiency, the device can deliver a continuous output current up to 2A, ensuring reliable performance for high-power applications.
  • Wide Input Voltage Range: The device operates with an input voltage range from 3.6V to 36V, accommodating a variety of power sources and fluctuating input conditions.
  • Fast Transient Response: The LT3686IDD#TRPBF is designed to provide a fast transient response, which is crucial for applications that require quick adjustments to changes in load conditions.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the longevity and reliability of the regulator.
  • Low Shutdown Current: The regulator features a low shutdown current of less than 1µA, contributing to the overall power efficiency of the system when not in use.

Applications

The versatility of the LT3686IDD#TRPBF makes it an ideal choice for a variety of applications, including:

  • Distributed Power Systems
  • Automotive Electronics
  • Industrial Supplies
  • Telecommunication Infrastructure

Package and Availability

The LT3686IDD#TRPBF comes in a compact DFN-10 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated manufacturing processes.

With its robust feature set and flexible design, the LT3686IDD#TRPBF from Linear Technology stands out as a powerful solution for modern power management challenges. Its ability to deliver high efficiency and reliable performance under varying conditions makes it a top choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3718 $50.2308
15+ $6.8692 $103.0380
23+ $6.6545 $153.0535
32+ $6.4399 $206.0768
41+ $6.2252 $255.2332
54+ $5.5812 $301.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention