EN
  • EN
  • DE

LT3689EMSE#TRPBF

Part No LT3689EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.8V to 34.2V 0.7A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 700mA
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781209-LT3689EMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3689
Introduction Date July 23, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3689EMSE#TRPBF CAD Model

Description

LT3689EMSE#TRPBF - A Robust Step-Down Switching Regulator from Linear Technology

The LT3689EMSE#TRPBF is a high-performance step-down switching regulator designed by Linear Technology for modern electronics that require efficient power conversion and robust operation. This versatile component is ideal for a wide range of applications including automotive, industrial, and portable devices where reliability and efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The LT3689EMSE#TRPBF operates with an input voltage range of 3.6V to 36V, making it suitable for systems with varying supply voltages and ensuring compatibility with a variety of battery chemistries and configurations.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 300kHz and 2.2MHz, designers have the flexibility to optimize the regulator for efficiency or component size depending on the application requirements.
  • High Efficiency: Its high efficiency reduces thermal stress and enhances system reliability, which is crucial for applications operating in harsh environments.
  • Built-In Protection Features: The device includes overtemperature protection, overvoltage protection, and a current limit feature, which safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to as high as 20V, providing versatility for powering a diverse array of circuits and devices.

Package and Thermal Performance

The LT3689EMSE#TRPBF is offered in a compact 16-lead MSOP (Medium Scale Integration Package) with an exposed pad for enhanced thermal performance. The exposed pad design allows for efficient heat dissipation, which is critical in applications where the regulator might be subjected to high ambient temperatures or limited airflow.

Applications

With its robust feature set and wide input voltage range, the LT3689EMSE#TRPBF is an excellent choice for automotive power systems, industrial controls, telecommunications infrastructure, and portable electronic devices. Its ability to maintain stable operation even under fluctuating input conditions makes it a reliable power solution for systems that are exposed to variable power sources or that may experience significant voltage transients.

Overall, the LT3689EMSE#TRPBF from Linear Technology stands out as a versatile and durable component that meets the demanding requirements of modern electronic systems, ensuring efficient and stable operation in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9248 $52.6464
42+ $2.3998 $100.7916
65+ $2.3248 $151.1120
89+ $2.2498 $200.2322
115+ $2.1748 $250.1020
154+ $1.9499 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess