EN
  • EN
  • DE

LT3689IMSE-5#PBF

Part No LT3689IMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.7A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059567-LT3689IMSE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3689IMSE-5#PBF CAD Model

Description

The LT3689IMSE-5#PBF is a high-performance, step-down switching regulator from Linear Technology, now part of Analog Devices, designed to deliver a constant 5V output from a wide input voltage range. This regulator is ideal for a variety of applications, including automotive, industrial control, telecommunications, and portable battery-powered devices.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.6V to 36V, making it suitable for applications with varying power supplies.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 2.2MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces external component count.
  • Robust Protection Features: The LT3689IMSE-5#PBF includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under abnormal conditions.
  • Low Shutdown Current: The device features an ultra-low shutdown current of less than 1μA, which is critical for battery-powered applications where power conservation is paramount.

Performance Characteristics:

  • 5V fixed output voltage
  • Up to 2A of continuous output current
  • Stable with low ESR ceramic capacitors
  • High efficiency up to 92%

Package and Quality:

The LT3689IMSE-5#PBF is packaged in a compact, thermally efficient 16-lead MSOP, which is ideal for space-constrained applications. The device is RoHS compliant and designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance.

Applications:

  • Automotive power systems
  • Industrial control systems
  • Telecommunications equipment
  • Portable battery-powered devices

In conclusion, the LT3689IMSE-5#PBF from Linear Technology is a versatile and robust step-down regulator that provides a fixed 5V output with high efficiency and reliability. Its wide input voltage range and comprehensive protection features make it an excellent choice for a broad range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess