EN
  • EN
  • DE

LT3689IUD-5#TRPBF

Part No LT3689IUD-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.7A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059568-LT3689IUD-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3689IUD-5#TRPBF CAD Model

Description

LT3689IUD-5#TRPBF - Linear Technology's Step-Down Converter

The LT3689IUD-5#TRPBF is a high-performance, adjustable frequency, monolithic step-down switching regulator from Linear Technology, now part of Analog Devices. This efficient DC/DC converter is designed to operate as a constant frequency current mode regulator with a wide input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 3.6V to 36V, making it versatile for use in systems with fluctuating power supplies or batteries.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 2.2MHz with an external resistor or synchronize it to an external clock, providing flexibility in design and optimization of component sizes and efficiency.
  • High Efficiency: The LT3689IUD-5#TRPBF features a low minimum on-time which allows for high step-down ratios at high frequency, leading to reduced power losses and improved efficiency.
  • Stable with Low ESR Ceramic Capacitors: The device is designed to be stable with ceramic output capacitors, reducing the need for bulky and more expensive tantalum or aluminum electrolytic types.
  • Robust Thermal Performance: Its thermally enhanced 16-lead QFN package ensures efficient heat dissipation, contributing to reliable operation under varying load conditions.

Protection and Reliability

The LT3689IUD-5#TRPBF comes with several protective features to ensure the longevity and reliability of your application. These include:

  • Overtemperature Protection: The device includes thermal shutdown to prevent damage from overheating.
  • Current Limiting: Built-in current limit provides protection against overcurrent conditions, which could otherwise damage the power supply or the downstream circuitry.
  • Output Overvoltage Protection: The regulator prevents excessive output voltages, safeguarding sensitive load devices.

With its combination of flexibility, efficiency, and protective features, the LT3689IUD-5#TRPBF from Linear Technology is an excellent choice for designers looking for a robust and reliable step-down voltage regulator for their next project.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess