EN
  • EN
  • DE

HV9113NG-G

Part No HV9113NG-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer Microchip Technology
Package Tube
Supply Voltage 10V ~ 120V
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name HV9113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 53
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920664-HV9113NG-G
Ultra Librarian 3D Model Ultra Librarian HV9113NG-G CAD Model

Description

Microchip Technology HV9113NG-G

The HV9113NG-G is a high-voltage, pulse width modulated (PWM), current-mode controller integrated circuit (IC) from Microchip Technology, designed to drive a variety of power conversion applications. This versatile chip is particularly suitable for DC-DC converters, off-line power supplies, and other power control applications where high voltage capabilities are required.

Featuring an operational voltage range up to 500V, the HV9113NG-G provides an efficient solution for managing and converting high voltage levels in a compact package. The device is designed to simplify the design process and reduce the number of external components needed, thereby saving space and cost on the PCB. The IC is housed in a robust package that ensures reliable operation even under harsh conditions, making it ideal for industrial and commercial applications.

The HV9113NG-G incorporates several key features that make it a standout choice for power management solutions. It includes a high-voltage start-up circuit that allows the IC to quickly and efficiently begin operation at high voltages. The current-mode control provides excellent output regulation and a fast transient response, which is critical for maintaining stable operation in fluctuating power environments.

Additionally, the IC is equipped with various protection features to enhance system reliability. These include undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown. The undervoltage lockout ensures that the IC operates only when the supply voltage is within the specified range, preventing damage due to low voltage conditions. Overcurrent protection safeguards the device and the system from excessive current draw, while thermal shutdown protects against overheating.

The HV9113NG-G's flexibility is further demonstrated by its adjustable frequency range and duty cycle, which can be tailored to meet the specific requirements of the application. Whether it's used in power supplies for consumer electronics, industrial equipment, or telecommunications infrastructure, the HV9113NG-G from Microchip Technology offers a reliable and efficient solution for high-voltage power conversion challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4160 $54.1600
23+ $4.4439 $102.2097
35+ $4.3050 $150.6750
49+ $4.1661 $204.1389
63+ $4.0273 $253.7199
84+ $3.6107 $303.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess