EN
  • EN
  • DE

LT3690EUFE#PBF

Part No LT3690EUFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 26QFN / Conv DC-DC 3.9V to 36V Synchronous Step Down Single-Out 0.8V to 20V 4A Automotive 26-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.9V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 20V
Output Current 4A
Frequency - Switching 138kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN (4x6)
Win Source Part Number 781214-LT3690EUFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3690E
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3690EUFE#PBF CAD Model

Description

Product Overview: LT3690EUFE#PBF

The LT3690EUFE#PBF is a high-performance step-down switching regulator from Linear Technology, designed to accommodate a wide range of power supply applications. This versatile component is capable of delivering a continuous output current up to 3.5A with a voltage range of 3.6V to 36V, making it suitable for both simple and complex power delivery systems.

Key Features

  • Wide Input Voltage Range: The regulator supports an input voltage range from 3.6V to 36V, allowing it to be used in various applications, from low-voltage to high-voltage systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 20V, providing flexibility for different circuit requirements.
  • High Efficiency: The LT3690EUFE#PBF is designed for optimal efficiency, which helps in reducing power loss and heat generation within electronic systems.
  • Robust Thermal Performance: Its thermally enhanced 16-lead TSSOP package ensures reliable operation even in environments with elevated temperatures.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection to safeguard the system under extreme conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz and 2.25MHz or synchronized to an external clock, allowing for design optimization in terms of efficiency and component size.

Applications

The LT3690EUFE#PBF is an excellent choice for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Distributed power systems
  • Battery-powered devices
  • Telecommunications infrastructure
  • Portable electronic equipment

With its robust design and wide range of features, the LT3690EUFE#PBF from Linear Technology is an ideal solution for designers looking to create efficient, reliable, and adaptable power supply systems. Its ease of use and comprehensive protection features make it a go-to component for both novice and experienced engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1240 $56.8680
16+ $6.6658 $106.6528
24+ $6.4575 $154.9800
33+ $6.2492 $206.2236
42+ $6.0409 $253.7178
56+ $5.4160 $303.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess