EN
  • EN
  • DE

LT3692AIFE#PBF

Part No LT3692AIFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 34.2V
Output Current 3.5A
Frequency - Switching 110kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 38-TSSOP-EP
Win Source Part Number 144251-LT3692AIFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3692AIFE#PBF CAD Model

Description

The LT3692AIFE#PBF is a versatile and high-performance step-down switching regulator from Linear Technology, designed to meet the rigorous requirements of modern electronic applications. This component is well-suited for a variety of industries, including telecommunications, automotive, industrial, and consumer electronics.

Key Features:

  • Wide Input Voltage Range: The LT3692AIFE#PBF operates over a 4V to 36V input voltage range, making it flexible enough to handle a variety of power sources, including unregulated and fluctuating inputs.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 250kHz to 2.25MHz, this regulator allows designers to optimize the balance between efficiency and external component size.
  • Dual Output Channels: This device features two independent output channels, each capable of delivering up to 3.5A of continuous output current, which is ideal for applications requiring multiple regulated voltages.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes minimizes the need for external components, thereby reducing board space and simplifying the design process.
  • Robust Protection Features: The LT3692AIFE#PBF is equipped with overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

Thanks to its robust feature set, the LT3692AIFE#PBF is an excellent choice for a wide range of applications, such as:

  • Automotive battery regulation
  • Power distribution systems
  • Industrial power supplies
  • Portable electronic devices
  • Distributed DC power systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3692AIFE#PBF is no exception. It is manufactured using a process that ensures high reliability and performance over its entire operating temperature range. This product is available in a thermally efficient TSSOP-38 package, providing a compact solution for space-constrained applications.

For detailed specifications, application notes, and design resources, engineers and product designers are encouraged to consult the official datasheet and support documentation provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1679 $60.1901
45+ $2.5994 $116.9730
69+ $2.5181 $173.7489
95+ $2.4368 $231.4960
123+ $2.3557 $289.7511
165+ $2.1120 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess