EN
  • EN
  • DE

TPS72116DBVT

Part No TPS72116DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 850μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.6V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034615-TPS72116DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72116DBVT CAD Model

Description

The TPS72116DBVT is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This precision device is designed to provide a stable and reliable power supply for a wide range of applications that require a consistent voltage source.

Key Features

  • Output Voltage: The TPS72116DBVT offers a fixed output voltage of 1.6V, suitable for powering sensitive electronic circuits.
  • High Accuracy: With a tight output voltage tolerance, this LDO ensures high accuracy in delivering the required voltage to your components.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it efficient for applications where the input voltage is close to the output voltage.
  • Stable Operation: The TPS72116DBVT is designed to provide stable operation with low output noise, which is crucial for RF and precision analog circuits.
  • Current Capacity: It can deliver up to 150mA of output current, which is ample for a variety of low-power devices and applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Small Footprint: Housed in a compact SOT-23-5 package, the TPS72116DBVT is ideal for space-constrained applications.

Applications

The versatility of the TPS72116DBVT makes it a perfect choice for a broad spectrum of applications, including:

  • Battery-powered devices
  • Handheld communication equipment
  • Portable media players
  • Medical instruments
  • Power management for DSPs and microcontrollers

Quality and Support

As with all Texas Instruments products, the TPS72116DBVT is backed by a commitment to quality and support. TI provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the TPS72116DBVT into your next project.

Whether you're designing a sophisticated medical device or a simple portable gadget, the TPS72116DBVT offers the performance and reliability you need to power your innovation.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess