EN
  • EN
  • DE

LT3746EUHH#PBF

Part No LT3746EUHH#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR CTRLR DIM 30MA 56QFN / LED Driver 18 Segment 550uA Supply Current 56-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 32
Voltage Supply MIN 6V
Voltage Supply MAX 55V
Output Current per Channel 30mA
Frequency 205Hz ~ 1.05MHz
Dimming PWM
Applications Backlight, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781242-LT3746EUHH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3746
Introduction Date March 21, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3746EUHH#PBF CAD Model

Description

Overview of LT3746EUHH#PBF

The LT3746EUHH#PBF is a highly efficient, multi-channel LED driver integrated circuit (IC) designed and manufactured by Linear Technology. It is a versatile solution for controlling and driving LEDs in a wide range of applications, including automotive lighting, display backlighting, and general illumination purposes.

Key Features

  • Multi-Channel Output: The LT3746EUHH#PBF can drive up to 32 individual LED channels, making it an excellent choice for complex lighting systems that require multiple LEDs to be controlled independently.
  • High Efficiency: With an integrated 55V buck controller, the device operates with high efficiency, which helps to reduce power consumption and heat generation in LED applications.
  • Wide Input Voltage Range: The IC supports a broad input voltage range from 6V to 55V, accommodating various power supply configurations and ensuring compatibility with different system designs.
  • Integrated Dot Correction and Grayscale PWM Dimming: The LT3746EUHH#PBF offers 12-bit (4096 levels) of grayscale PWM dimming for each channel, along with 6-bit (64 levels) of dot correction, providing precise control over the brightness and color consistency of LEDs.
  • Robust Protection Features: It includes thermal shutdown, open LED protection, and short-circuit protection, ensuring reliable operation and longevity of the LED system.

Package and Applications

The LT3746EUHH#PBF comes in a 47-lead QFN package that is designed for space-constrained applications. Its compact form factor and powerful features make it suitable for a variety of uses, from sophisticated automotive headlamps to high-definition video displays that require individual LED control for optimal performance.

Design Flexibility

Designers can take advantage of the LT3746EUHH#PBF's flexibility to create highly customized LED configurations. The device's serial interface allows for easy expansion and scalability in larger LED arrays without a significant increase in pin count or complexity. This makes it an ideal choice for projects that may evolve over time or require future enhancements.

Conclusion

In summary, the LT3746EUHH#PBF from Linear Technology is a powerful, efficient, and flexible LED driver that can meet the demands of a wide range of LED lighting applications. Its robust feature set and protection mechanisms ensure that it can deliver consistent performance while safeguarding the LEDs it controls.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess