EN
  • EN
  • DE

SSL5236BTE/1Y

Part No SSL5236BTE/1Y
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER DIMMABLE 8SO / Mains dimmable buck LED driver IC 20 Ohm/700 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 9.9V
Voltage Supply MAX 16V
Output Current per Channel 450mA
Dimming Triac
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSO
Win Source Part Number 795447-SSL5236BTE/1Y
Popularity Medium
Supply and Demand Status Balance
Family Name SSL5236BTE/1Y
Introduction Date January 15, 2016
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SSL5236BTE/1Y CAD Model

Description

The NXP SSL5236BTE/1Y is a cutting-edge LED driver integrated circuit (IC) designed for high-performance and energy-efficient lighting solutions. As part of NXP's extensive portfolio of lighting products, this driver is specifically engineered to meet the rigorous demands of solid-state lighting systems. It is an ideal choice for applications requiring reliable, long-term operation and precise control over lighting conditions.

Key Features

  • High Efficiency: The SSL5236BTE/1Y is optimized for efficiency, reducing energy consumption and heat dissipation, which is crucial for maintaining the longevity of LED fixtures.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various global lighting applications and power supply configurations.
  • Integrated Protections: The device includes multiple protection features such as over-temperature, over-voltage, and short-circuit protection, ensuring safe and reliable operation under adverse conditions.
  • Dimmable: This LED driver supports dimming capabilities, allowing for adjustable light output which is essential for creating ambient lighting environments and saving energy when full brightness is not required.
  • Compact Design: The SSL5236BTE/1Y is designed with a small footprint, facilitating the development of compact lighting fixtures that can fit into tight spaces without compromising performance.

Applications

The NXP SSL5236BTE/1Y is suitable for a wide array of lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street and area lighting
  • Emergency lighting systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official NXP datasheets and product documentation. The SSL5236BTE/1Y comes in a compact package and is designed to comply with international lighting standards, ensuring compatibility and ease of integration into existing and new lighting systems.

In summary, the NXP SSL5236BTE/1Y LED driver is a robust, efficient, and versatile solution for modern lighting applications, reflecting NXP's commitment to innovation and quality in the solid-state lighting industry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess