EN
  • EN
  • DE

LT3757EMSE#PBF

Part No LT3757EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 40 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 020420-LT3757EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3757EMSE#PBF CAD Model

Description

Product Overview: LT3757EMSE#PBF

The LT3757EMSE#PBF is a versatile and high-performance DC/DC converter designed and manufactured by Linear Technology (now part of Analog Devices). This compact and efficient integrated circuit is engineered to drive high power LEDs, charge batteries, and power supercapacitors, making it an ideal choice for a wide range of applications, including industrial, automotive, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3757EMSE#PBF operates from an input voltage range of 4.5V to 40V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 100kHz to 1MHz, designers have the flexibility to optimize the converter for size, efficiency, and performance.
  • High-Efficiency Operation: The device features a low shutdown current and a low quiescent current, contributing to its high efficiency and making it suitable for battery-powered applications.
  • Multiple Topology Support: The LT3757EMSE#PBF supports boost, SEPIC, and inverting converter topologies, providing a versatile platform for various circuit designs.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and frequency foldback to ensure reliable operation and protection of the IC under abnormal conditions.

Applications

  • High Power LED Lighting
  • Automotive and Industrial Lighting
  • Battery Charging Systems
  • Supercapacitor Charging
  • Portable Power Devices

Product Specifications

The LT3757EMSE#PBF comes in an MSOP-16 package, which is compact and suitable for space-constrained applications. Its robust design ensures performance in harsh environments, and the built-in current sense and soft-start capabilities provide additional layers of safety and control.

With its combination of features, the LT3757EMSE#PBF from Linear Technology stands out as a powerful and flexible component for designers looking to create efficient and reliable power conversion solutions.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8291 $52.4619
21+ $4.7828 $100.4388
33+ $4.6334 $152.9022
45+ $4.4839 $201.7755
58+ $4.3344 $251.3952
78+ $3.8861 $303.1158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess