EN
  • EN
  • DE

LT3757HMSE

Part No LT3757HMSE
Manufacturer Linear Technology
Description Boost, Flyback, SEPIC and Inverting Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206795-LT3757HMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3757HMSE CAD Model

Description

The LT3757HMSE by Linear Technology is a versatile and robust DC/DC converter designed for applications requiring efficient power management. This high-performance integrated circuit is engineered to drive high current LEDs, charge batteries, and power supercapacitors, making it an ideal choice for a wide range of industrial, automotive, and communication systems.

Key Features:

  • Wide Input Voltage Range: The LT3757HMSE operates over a wide input voltage range from 4.5V to 40V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers have the flexibility to optimize the converter for efficiency or component size.
  • Integrated Boost and Open LED Protection: This converter includes internal features to protect against overvoltage conditions, such as in the case of an open LED in a lighting application.
  • Robust Thermal Performance: The LT3757HMSE is available in a thermally efficient MSOP-16 package, which aids in heat dissipation and ensures reliable performance even in high-temperature environments.
  • Multiple Topology Support: It supports boost, buck-boost, and SEPIC topologies, giving designers the versatility to address a multitude of power conversion scenarios.

Applications:

  • LED Driver Circuits
  • Battery Charging
  • Capacitive Energy Storage
  • Automotive and Telecommunication Power Systems

The LT3757HMSE stands out with its ability to maintain constant current and constant voltage modes, which are crucial for battery charging and LED driving applications. Its programmable soft-start feature limits inrush current at startup, enhancing system reliability. The device also includes a fault flag to indicate when the output voltage falls below a programmed threshold, providing an additional layer of system protection.

Linear Technology's LT3757HMSE is a comprehensive solution for designers looking to implement an efficient, reliable, and flexible power conversion system in their products. Its combination of features and protections ensures that it can meet the rigorous demands of a wide array of power management applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess