EN
  • EN
  • DE

LT3782EFE

Part No LT3782EFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 6 V to 40 V
Frequency - Switching 154kHz to 465kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP-EP
Win Source Part Number 94976-LT3782EFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3782EFE CAD Model

Description

Overview of the LT3782EFE from Linear Technology

The LT3782EFE is a versatile and high-performance DC/DC controller from Linear Technology, designed to cater to a wide range of power conversion applications. This advanced component is engineered to drive high current LEDs efficiently, and it is also well-suited for boost, flyback, and SEPIC applications. The LT3782EFE is particularly noted for its ability to maintain a constant current and constant voltage, which is crucial for applications that demand precise power delivery and stability.

Key Features

  • Wide Input Voltage Range: The LT3782EFE operates over a broad input voltage range, accommodating various source voltages and ensuring flexibility in system design.
  • Dual Output Current Control: This controller is capable of driving two separate LED strings and allows for accurate current matching, which is essential for uniform brightness in lighting applications.
  • High Switching Frequency: With its high switching frequency, the LT3782EFE enables the use of small inductors and capacitors, leading to a compact and efficient power supply design.
  • Robust Thermal Performance: Encased in a thermally efficient TSSOP-16 package, the LT3782EFE is designed to perform reliably even in environments with elevated temperatures.
  • Adjustable Frequency: Users can set the operating frequency of the LT3782EFE to suit their specific application requirements, which provides design flexibility and can help to avoid critical noise-sensitive frequency bands.

Applications

The LT3782EFE is a highly adaptable component that can be employed in various applications, including:

  • High Power LED Lighting
  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose Power Supplies
  • Battery-Powered Systems
  • Portable Devices

Conclusion

With its combination of flexibility, efficiency, and power, the LT3782EFE is a powerful solution for designers looking to create sophisticated power systems. Whether it's for LED applications requiring precise current control or for general power conversion needs, the LT3782EFE from Linear Technology stands out as a reliable and high-performing choice.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8897 $59.4485
11+ $9.7557 $107.3127
16+ $9.4508 $151.2128
22+ $9.1460 $201.2120
29+ $8.8411 $256.3919
38+ $7.9265 $301.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess