EN
  • EN
  • DE

LT3804EFE

Part No LT3804EFE
Manufacturer Linear Technology
Description Secondary Side Dual Output Controller with Opto Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206802-LT3804EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LT3804EFE CAD Model

Description

Product Overview: LT3804EFE – Linear Technology

The LT3804EFE is a high-performance, current mode DC/DC controller designed by Linear Technology, now part of Analog Devices, that is engineered to cater to a wide array of power supply applications. This versatile controller operates at a voltage range of 4V to 60V, making it suitable for systems that require a stable and efficient power supply despite fluctuations in input voltage.

Key Features

  • Wide Input Voltage Range: The LT3804EFE can handle a broad range of input voltages from 4V to 60V, ensuring adaptability across various power environments.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 100kHz to 500kHz, this controller allows designers to optimize the size of external components and performance for their specific application.
  • Powerful Gate Driver: It features a robust integrated gate driver capable of driving a large power MOSFET, which is crucial for high power applications.
  • Current Mode Control: The current mode control provides excellent line and load transient response, simplifying loop compensation and improving overall system stability.
  • Stable with Low ESR Output Capacitors: ESR (Equivalent Series Resistance) requirements are flexible, allowing the use of ceramic capacitors which can enhance reliability and performance.
  • Additional Protection Features: The LT3804EFE includes features such as undervoltage lockout, overvoltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The LT3804EFE is ideal for a variety of applications that require reliable and efficient power conversion. It is commonly used in industrial power supplies, automotive electronics, telecommunications equipment, and distributed power systems. Its robust design and flexible features make it a preferred choice for engineers looking to design power supplies that can withstand challenging environments and demanding performance criteria.

Package and Quality

Linear Technology’s LT3804EFE comes in a thermally enhanced TSSOP-16 package, which provides improved heat dissipation characteristics essential for high power density designs. The product adheres to strict quality standards, ensuring high reliability and performance consistency for critical applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess