Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206804-LT3844EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3844EFE CAD Model

Description

Introducing the LT3844EFE High Voltage Step-Down DC/DC Controller

The LT3844EFE is a versatile and robust high voltage step-down DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This controller is particularly suitable for automotive, industrial, and telecommunication applications where efficient power conversion with a wide input voltage range is crucial.

The LT3844EFE operates over a wide input voltage range from 4V to 60V, making it an ideal choice for systems that experience large input voltage fluctuations. This flexibility ensures that it can be used in a variety of applications, from battery-powered devices to high-voltage power supplies.

One of the key features of the LT3844EFE is its strong drive capability. The controller is designed to drive a high side N-channel MOSFET switch, which allows for high efficiency power conversion. Additionally, the LT3844EFE boasts a powerful 1.5A onboard gate driver, which reduces the need for external components and simplifies the overall design of the power supply.

The LT3844EFE also includes a range of protective features that safeguard the controller and the system it is used in. It has an adjustable overcurrent protection that can be set to the desired threshold to prevent damage to the MOSFET or the load. The frequency foldback feature helps in preventing inductor current runaway during startup and transient conditions. Furthermore, the thermal shutdown protection ensures that the device operates within its safe temperature range, enhancing the reliability and longevity of the product.

For precise control and flexibility, the LT3844EFE provides an adjustable operating frequency from 100kHz to 500kHz, which can be synchronized to an external clock, allowing for optimization of efficiency, performance, and component size. The current mode control offers excellent line and load transient response, and the adjustable soft-start feature allows for controlled ramp-up of output voltage, minimizing the stress on the input power source during startup.

Offering both performance and protection, the LT3844EFE is available in a thermally efficient TSSOP-16 package, ensuring that it can handle high power levels and operate in harsh environments. With its advanced features and robust design, the LT3844EFE from Linear Technology stands out as a high-performance solution for a wide range of power conversion applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2122 $51.3952
38+ $2.6357 $100.1566
59+ $2.5533 $150.6447
81+ $2.4710 $200.1510
105+ $2.3886 $250.8030
141+ $2.1415 $301.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 730 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention