EN
  • EN
  • DE

LT3845AIFE#PBF

Part No LT3845AIFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 330kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781313-LT3845AIFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3845A
Introduction Date September 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3845AIFE#PBF CAD Model

Description

Linear Technology's LT3845AIFE#PBF High Voltage Synchronous Buck Controller

The LT3845AIFE#PBF is a robust and efficient synchronous buck controller designed by Linear Technology for demanding applications that require a high input voltage range. This controller is capable of stepping down voltages with a high level of efficiency, making it an ideal choice for a wide variety of power conversion applications such as automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3845AIFE#PBF operates from a 4V to 60V input voltage range, accommodating a broad spectrum of power sources.
  • Adjustable Operating Frequency: Users can set the operating frequency between 100kHz to 500kHz or synchronize it to an external clock, allowing for flexibility in design and optimization of the power supply.
  • High Efficiency: With its synchronous rectification and a powerful 1.5A integrated gate driver, the LT3845AIFE#PBF ensures high efficiency across a wide range of load currents.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system under extreme conditions.
  • No RSENSE™ Operation: The controller employs a current mode control scheme that allows for the elimination of a sense resistor, reducing system complexity and cost.

Applications

The versatility of the LT3845AIFE#PBF makes it suitable for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Distributed DC power systems

Package and Availability

The LT3845AIFE#PBF comes in a compact 16-lead TSSOP package with exposed pad for enhanced thermal performance. The package is RoHS compliant and designed for surface mount technology, ensuring ease of integration into modern PCB designs. As a product of Linear Technology, now part of Analog Devices, the LT3845AIFE#PBF is backed by a reputation for quality, performance, and support.

Whether you're designing a power supply for a rugged industrial environment or a sophisticated automotive system, the LT3845AIFE#PBF offers a combination of performance, efficiency, and reliability that can meet the needs of your application.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0033 $54.0198
14+ $7.3874 $103.4236
21+ $7.1565 $150.2865
29+ $6.9257 $200.8453
38+ $6.6948 $254.4024
50+ $6.0022 $300.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess