Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206806-LT3845EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3845EFE CAD Model

Description

Linear Technology's LT3845EFE High Voltage Step-Down Controller

The LT3845EFE is a high-performance step-down switching regulator controller from Linear Technology, designed to efficiently convert input voltages ranging from 4V to 60V down to a lower output voltage, which is adjustable from 0.8V to VIN. This makes it an ideal choice for a wide array of applications, including automotive, industrial, and telecommunications systems that require a stable and efficient power supply.

The LT3845EFE stands out with its powerful features, including a strong 1.5A onboard gate driver, which ensures compatibility with a wide range of external MOSFETs. This flexibility allows designers to optimize their power supply design for efficiency, size, or cost. Additionally, the device's current mode control provides excellent line and load transient response.

One of the key advantages of the LT3845EFE is its ability to maintain a constant operating frequency, adjustable from 100kHz to 500kHz, which can be synchronized to an external clock to minimize system noise and interference. This makes it particularly useful in noise-sensitive applications. The constant frequency operation, combined with the device's 'foldback' current limiting, enhances performance under short-circuit conditions and ensures safe operation throughout a range of load conditions.

The LT3845EFE also features a range of protective measures to ensure long-term reliability. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Furthermore, the device's programmable soft-start function allows for controlled ramp-up of the output voltage, preventing inrush current during startup.

For ease of use, the LT3845EFE is available in a thermally enhanced TSSOP-16 package, which provides efficient heat dissipation and space-saving on the PCB. With its robust design and comprehensive set of features, the LT3845EFE from Linear Technology is an excellent choice for engineers looking to create a reliable and efficient power supply in their next project.

Whether you're designing power systems for automotive electronics, industrial control units, or complex telecommunications equipment, the LT3845EFE offers a versatile and practical solution that meets the rigorous demands of high-voltage power conversion.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6565 $89.3130
3+ $36.6413 $109.9239
5+ $35.4962 $177.4810
6+ $34.3512 $206.1072
8+ $33.2062 $265.6496
11+ $29.7710 $327.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,533 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention