EN
  • EN
  • DE

LT3845EN#PBF

Part No LT3845EN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-PDIP
Win Source Part Number 072397-LT3845EN#PBF
Ultra Librarian 3D Model Ultra Librarian LT3845EN#PBF CAD Model

Description

Product Overview: LT3845EN#PBF

The LT3845EN#PBF is a high-performance, synchronous step-down DC/DC controller from Linear Technology, designed to regulate output voltages from a wide range of input sources. This versatile controller is perfect for applications requiring efficient power conversion, excellent transient response, and precise voltage regulation.

Key Features

  • Voltage Range: The device operates from an input voltage range of 4V to 60V, making it suitable for a variety of applications including automotive, industrial, and telecommunications.
  • Adjustable Frequency: The switching frequency is user-programmable from 100kHz to 500kHz, which allows optimization between efficiency and external component size.
  • Powerful Output: It is capable of delivering continuous output currents up to 12A with the appropriate external MOSFETs, addressing the needs of high-power systems.
  • Synchronous Operation: Its synchronous operation improves efficiency by reducing diode losses and allows for the use of smaller heat sinks.
  • No RSENSE™: The LT3845 features Linear Technology's No RSENSE technology, which eliminates the need for a sense resistor, reducing system cost and complexity.
  • Protection Features: It includes features like overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The LT3845EN#PBF is ideal for a range of applications, including but not limited to:

  • Automotive battery regulation
  • Power distribution systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Datacom and telecom power systems

Product Quality and Reliability

Linear Technology ensures that the LT3845EN#PBF meets the highest standards of quality and reliability. It is available in a thermally enhanced 16-lead TSSOP package, providing robust thermal performance for high-power applications. The product is also RoHS compliant, adhering to environmental standards and regulations.

With its advanced features and robust design, the LT3845EN#PBF from Linear Technology stands out as a superior choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8965 $68.6895
6+ $18.7869 $112.7214
9+ $18.1998 $163.7982
12+ $17.6127 $211.3524
15+ $17.0256 $255.3840
20+ $15.2643 $305.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess