EN
  • EN
  • DE

LT385142

Part No LT385142
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019417-LT385142
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT385142 CAD Model

Description

The Linear Technology LT385142 is a high-performance power converter that is designed to meet the rigorous demands of modern electronic devices. This advanced component is a testament to Linear Technology's commitment to providing reliable and efficient power solutions for a wide range of applications.

Key Features

  • High Efficiency: The LT385142 operates with a high efficiency rate, which reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: This converter can handle a broad range of input voltages, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can set the output voltage to match the specific needs of their application, ensuring compatibility with a multitude of devices.
  • Low Dropout Operation: The LT385142 is designed for low dropout performance, which allows for continuous operation even when the input voltage is very close to the output voltage.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.

Applications

The LT385142 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supply Modules

Technical Specifications

Parameter Value
Input Voltage Range Specified Range (e.g., 4.5V to 20V)
Output Voltage Range Adjustable Range (e.g., 0.8V to 5V)
Efficiency High Efficiency (e.g., Up to 95%)
Package Type Industry Standard (e.g., QFN, TSSOP)

Overall, the Linear Technology LT385142 is a robust and versatile power converter that offers both performance and reliability, making it an ideal choice for designers looking to create efficient and durable power systems in their electronic products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess