EN
  • EN
  • DE

LT3957EUHE#PBF

Part No LT3957EUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.6V
Maximum Output Voltage 40V (Switch)
Output Current 5A (Switch)
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 36-QFN (5x6)
Win Source Part Number 041248-LT3957EUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3957EUHE#PBF CAD Model

Description

Product Overview: Linear Technology's LT3957EUHE#PBF

The LT3957EUHE#PBF is a versatile and high-performance DC/DC converter designed by Linear Technology, now part of Analog Devices. This converter is specifically engineered to cater to a wide array of applications, including automotive, industrial, and telecommunications systems. It is well-suited for tasks that require a step-up, step-down, or an inverting power supply with a high level of efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The LT3957 can operate with an input voltage range of 3V to 40V, making it suitable for a variety of power sources and ensuring stable operation even with fluctuating inputs.
  • Adjustable Operating Frequency: Users can adjust the operating frequency between 100kHz and 1MHz or synchronize it to an external clock, providing design flexibility and optimization for various applications and components.
  • Integrated Boost and Catch Diodes: The inclusion of these diodes simplifies the circuit design and reduces external component count, which can lead to cost savings and a more compact design footprint.
  • Robust Thermal Performance: Housed in a QFN package, the LT3957EUHE#PBF is designed for optimal thermal performance, ensuring reliable operation even in environments with limited airflow or higher ambient temperatures.

Applications

The LT3957EUHE#PBF is ideal for a range of applications that require efficient power conversion, including but not limited to:

  • LED and HID lighting
  • Automotive and industrial power systems
  • Battery-powered devices
  • Positive or negative output voltage regulators
  • Solar-powered applications

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3957EUHE#PBF meets stringent standards for performance and reliability. This product is designed to withstand the rigors of challenging electrical environments, providing designers with a dependable solution for their power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4033 $58.2099
7+ $15.9207 $111.4449
10+ $15.4232 $154.2320
14+ $14.9256 $208.9584
18+ $14.4281 $259.7058
24+ $12.9356 $310.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess