EN
  • EN
  • DE

LT3970EMS#PBF

Part No LT3970EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 535MA 10MSOP / Conv DC-DC 4.2V to 40V Step Down Single-Out 1.21V to 25V 0.35A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 40V
Output Voltage 1.21V
Output Voltage MAX 25V
Output Current 535mA (Switch)
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781334-LT3970EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3970
Introduction Date August 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970EMS#PBF CAD Model

Description

LT3970EMS#PBF - Efficient DC/DC Converter by Linear Technology

The LT3970EMS#PBF is a robust and versatile DC/DC converter integrated circuit designed by Linear Technology, a leader in high-performance analog integrated circuits. This particular device is tailored for applications requiring efficient power conversion, with a wide input voltage range and an adjustable output voltage that accommodates a variety of needs.

Key Features:

  • Wide Input Voltage Range: The LT3970EMS#PBF operates from an input voltage range of 4.3V to 38V, making it suitable for a broad array of power sources, from single-cell Li-Ion batteries to industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.19V to 30V, allowing for customization to specific application requirements.
  • High Efficiency: With its internal 2A, 42V switch, the device can deliver high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low quiescent current, optimizing energy efficiency at light loads and extending battery life.
  • Thermal Performance: The LT3970EMS#PBF comes in an MSOP-16E package, designed for enhanced thermal performance and space-saving on the PCB.
  • Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under various conditions.

Applications:

The versatile nature of the LT3970EMS#PBF makes it an excellent choice for a range of applications, including:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Embedded systems
  • Step-down voltage regulation for diverse electronics

Linear Technology's commitment to high-quality and performance is evident in the LT3970EMS#PBF DC/DC converter. Its combination of features, including a wide input voltage range, high efficiency, and robust protection mechanisms, make it an ideal choice for engineers and designers looking to create reliable and efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7256 $58.6280
11+ $9.6211 $105.8321
17+ $9.3204 $158.4468
23+ $9.0197 $207.4531
29+ $8.7191 $252.8539
39+ $7.8171 $304.8669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess