Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 1.19V
Output Voltage MAX 30V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781346-LT3971EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3971
Introduction Date February 17, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3971EDD#PBF CAD Model

Description

Linear Technology's LT3971EDD#PBF: A Robust DC/DC Converter

The LT3971EDD#PBF is a high-performance DC/DC converter integrated circuit from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This compact and versatile component is capable of delivering up to 1.2A of continuous output current with a wide input voltage range of 4.3V to 38V, making it suitable for use in both step-down and step-up configurations.

One of the key features of the LT3971EDD#PBF is its ability to maintain a high level of efficiency across a broad spectrum of operating conditions. This is achieved through its Burst Mode® operation, which reduces quiescent current to just 2.8µA, thereby extending battery life in portable devices. For applications sensitive to noise, the converter can also be configured to run in a fixed frequency PWM mode.

The device is housed in a compact 10-lead DFN package with a thermal pad, which aids in heat dissipation and allows for operation at high ambient temperatures. Its compact size makes it an ideal choice for space-constrained applications such as handheld devices, automotive systems, industrial controls, and distributed power systems.

The LT3971EDD#PBF also incorporates a range of features to ensure reliable and safe operation. These include internal soft-start to limit inrush current during startup, a robust short-circuit protection, and thermal shutdown. Furthermore, the adjustable frequency from 200kHz to 2MHz allows designers to optimize the size and response of the external components to suit specific application requirements.

With its ability to provide a stable and efficient power supply, the LT3971EDD#PBF is an excellent choice for designers looking for a DC/DC converter that combines performance, flexibility, and reliability. Whether it's for industrial, automotive, or portable applications, this converter from Linear Technology stands out as a robust solution for modern electronic systems.

Overall, the LT3971EDD#PBF exemplifies Linear Technology's commitment to delivering high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A 20QFN
Lowest to $3.1312
ECAD model for MP38900DL-B-LF-Z
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
ON Semiconductor
IC REG CHARG PUMP INV 50MA 6TSOP / Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
Lowest to $4.4657
ECAD model for NCV1729SN35T1G
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6140 $53.0700
12+ $8.7090 $104.5080
18+ $8.4368 $151.8624
25+ $8.1647 $204.1175
32+ $7.8925 $252.5600
43+ $7.0760 $304.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention