Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 33V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781356-LT3972IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3972
Introduction Date September 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3972IDD#PBF CAD Model

Description

LT3972IDD#PBF Step-Down Voltage Regulator

The LT3972IDD#PBF is a high-performance step-down voltage regulator designed by Linear Technology, now part of Analog Devices, which is renowned for its precision and durability in power management applications. This compact and efficient module is capable of converting a higher input voltage to a lower output voltage with a wide input range of 3.6V to 33V, making it suitable for a variety of applications including automotive, industrial, and portable devices.

The LT3972IDD#PBF offers a robust output current of up to 3.5A, which allows it to power a wide array of electronic devices. It features a fixed frequency, current mode control architecture which provides stable operation over a wide range of supply and output voltages. The regulator operates at a switching frequency of 550kHz, allowing the use of small, low-cost inductors and capacitors to minimize the overall solution footprint.

One of the key aspects of this voltage regulator is its high efficiency, which can reach up to 93%, reducing heat dissipation and eliminating the need for heat sinks in most applications. The device also includes a Burst Mode operation, which is particularly useful for battery-powered devices as it significantly improves efficiency at low output currents and prolongs battery life.

The LT3972IDD#PBF is designed with several protective features, enhancing the reliability and longevity of the end application. It includes overvoltage protection, thermal shutdown, and a current limit to prevent damage during overcurrent conditions. The device also supports a soft-start feature to reduce inrush current during startup, which can be particularly beneficial in preventing abrupt changes in power that could affect sensitive electronics.

Encased in a 12-lead DFN package, the LT3972IDD#PBF ensures a compact design that is well-suited for space-constrained applications. Its performance and features make it an excellent choice for designers looking for a versatile and reliable step-down voltage regulator that can meet the demands of a broad range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Need more? Email Us
ECAD model for NCV8925SNT1G
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
Intersil
Need more? Email Us
ECAD model for ICL7660MTV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9902 $59.9412
13+ $8.1971 $106.5623
19+ $7.9409 $150.8771
27+ $7.6848 $207.4896
34+ $7.4286 $252.5724
46+ $6.6601 $306.3646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention