Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 1.21V
Output Voltage MAX 24V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781358-LT3973EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3973
Introduction Date October 11, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3973EDD#PBF CAD Model

Description

The LT3973EDD#PBF is a high-performance step-down switching regulator from Linear Technology, designed for a wide range of power supply applications. This compact and efficient module is ideal for portable devices, industrial equipment, automotive systems, and many other applications requiring efficient voltage regulation.

Key Features

  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 200kHz to 2.4MHz, enabling designers to optimize for efficiency or component size.
  • Wide Input Voltage Range: With an input voltage range of 4.3V to 58V, the LT3973EDD#PBF is versatile and can handle a variety of input sources, including unregulated and fluctuating inputs.
  • Robust Output Voltage: The output voltage is adjustable from 0.79V to the input voltage, ensuring a wide range of output voltage options for different needs.
  • High Efficiency: The device features a high efficiency of up to 93%, reducing power loss and heat generation, which is critical for battery-powered applications.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count, saving space and cost.
  • Thermal Protection: The LT3973EDD#PBF includes thermal shutdown protection, safeguarding the device from damage due to overheating.

Applications

  • Portable Electronic Devices
  • Automotive and Industrial Systems
  • Telecommunications Equipment
  • Distributed Power Supplies
  • Battery-Powered Applications

Package and Reliability

The LT3973EDD#PBF is packaged in a compact 10-lead DFN with a thermal pad for enhanced thermal performance. Its robust design ensures reliable operation even in harsh conditions, making it a preferred choice for applications that demand high reliability and durability.

Conclusion

With its high efficiency, wide input voltage range, and adjustable output, the LT3973EDD#PBF from Linear Technology stands out as a versatile and reliable solution for a multitude of power regulation requirements. Its integrated features and thermal protection make it an excellent choice for designers looking to optimize their power systems for performance and space.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-2YFL-T5
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Texas Instruments
LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $5.6320
ECAD model for LM2597MX-3.3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5463 $58.1852
9+ $11.9354 $107.4186
13+ $11.5624 $150.3112
18+ $11.1895 $201.4110
24+ $10.8165 $259.5960
31+ $9.6975 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 550 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention