EN
  • EN
  • DE

LT3971HMSE#TRPBF

Part No LT3971HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302895-LT3971HMSE#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3971HMSE#TRPBF CAD Model

Description

Product Overview: LT3971HMSE#TRPBF

The LT3971HMSE#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with a wide input voltage range. This robust component is ideal for a variety of applications, including automotive, industrial, and portable devices that require a compact and reliable power solution.

Key Features

  • Wide Input Voltage Range: The LT3971HMSE#TRPBF operates from an input voltage range of 4.3V to 38V, making it suitable for applications with varying input supplies, including those powered by automotive batteries.
  • Adjustable Output Voltage: This regulator provides an adjustable output voltage from 1.19V to 30V, which can be set with a single external resistor, offering flexibility for different voltage requirements.
  • High Efficiency: With its integrated 3.3A, 60V power switch, the LT3971HMSE#TRPBF achieves efficiencies up to 93%, ensuring minimal power loss and heat generation during operation.
  • Low Quiescent Current: It features an ultra-low quiescent current of only 2.8μA, which significantly enhances battery life in portable applications.
  • Burst Mode® Operation: The regulator's Burst Mode operation ensures high efficiency at low output currents, making it ideal for battery-powered applications where extending run-time is crucial.
  • Thermal Protection: It includes thermal protection features that safeguard the device against overheating, thereby ensuring reliable performance under varying environmental conditions.

Applications

The LT3971HMSE#TRPBF is versatile and can be used in a wide array of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable and battery-operated devices
  • Energy harvesting and solar-powered systems

Package and Reliability

This component is offered in a thermally enhanced 16-lead MSOP package, which provides excellent power dissipation and space efficiency. The LT3971HMSE#TRPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments. Linear Technology's commitment to quality ensures that this product meets the highest reliability standards for industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess