EN
  • EN
  • DE

LT3971IMSE

Part No LT3971IMSE
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1130+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719130-LT3971IMSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3971IMSE CAD Model

Description

Linear Technology's LT3971IMSE DC/DC Converter

The LT3971IMSE is a robust and versatile DC/DC converter from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This component is part of the LT3971 series, which is known for its ability to provide step-down voltage conversion with high efficiency and excellent thermal performance.

Key Features:

  • Wide Input Voltage Range: The LT3971IMSE operates with an input voltage range of 4.3V to 38V, making it suitable for a variety of supply voltages, from standard 5V rails to higher voltage sources such as automotive batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.19V to 30V, allowing for flexibility in design to power different circuits and components.
  • High Efficiency: With its high efficiency of up to 93%, this converter minimizes power loss and heat generation, which is critical for performance and longevity in electronic devices.
  • Burst Mode® Operation: The LT3971IMSE features Burst Mode operation, which significantly reduces quiescent current under light loads, enhancing battery life in portable applications.
  • Integrated Fault Protection: It includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system it powers from various fault conditions.
  • MSOP-16 Package: The device comes in a compact MSOP-16 package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications:

The LT3971IMSE is well-suited for a range of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Battery-powered devices
  • Portable and handheld devices
  • Power management for embedded systems

In summary, the LT3971IMSE from Linear Technology is a high-performance, adjustable DC/DC converter that offers a combination of wide input range, high efficiency, and robust protection features in a compact package. It is an excellent choice for engineers looking to improve power conversion efficiency and reliability in their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5676 $66.2704
8+ $13.5940 $108.7520
12+ $13.1692 $158.0304
16+ $12.7444 $203.9104
21+ $12.3195 $258.7095
28+ $11.0451 $309.2628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess