The LT4250LCS8#PBF is a sophisticated Hot Swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This component is housed in an 8-lead SO package and is part of Linear Technology's expansive power management product line.
Key Features
- Advanced Hot Swap Control: Allows electronic circuit boards to be inserted and removed without the need to power down the system.
- Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
- Electronic Circuit Breaker: Features an adjustable overcurrent protection to prevent damage due to excessive current draw.
- Fast Response: Provides quick response to fault conditions, ensuring reliable operation and protection of critical components.
- Adjustable Overcurrent Timer: The timer can be set to allow for controlled circuit breaker response times.
- Power Good Output: Offers a status output that indicates when the output voltage is within a specified range, ensuring stable operation.
Applications
- Server and Network Racks
- Industrial Systems
- Telecommunications Equipment
- High Availability Systems
Product Specifications
Parameter
Value
Part Number
LT4250LCS8#PBF
Package
8-Lead SO
Operating Temperature
-40°C to +85°C
Supply Voltage Range
Specified in datasheet
The LT4250LCS8#PBF is designed for seamless integration into systems that require reliable power management and protection. Its robust feature set ensures that it is an ideal choice for managing power distribution in high-performance electronic systems.