EN
  • EN
  • DE

LT4256-1IS8#TRPBF

Part No LT4256-1IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP HV LATCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 1059833-LT4256-1IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4256-1IS8#TRPBF CAD Model

Description

LT4256-1IS8#TRPBF - High Voltage Hot Swap Controller

The LT4256-1IS8#TRPBF is a sophisticated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. It is packaged in a compact 8-lead SOIC form factor, making it ideal for space-constrained applications. This controller is specifically engineered to handle high voltage applications, with an operating range that can accommodate up to 80V, providing a versatile solution for managing power in a variety of systems.

One of the key features of the LT4256-1IS8#TRPBF is its ability to control the inrush current during system hot plugging, which prevents the disturbance of the supply rail and protects the connectors, backplane, and power supply from the effects of large transient currents. This is achieved through an adjustable current limit and an electronic circuit breaker function, ensuring precise control over the system's power-up sequencing.

The device also possesses an undervoltage lockout (UVLO) feature, which ensures that the controller remains off unless the input voltage is within an acceptable range. This protects sensitive components from operating at inadequate voltage levels that could potentially cause malfunction or damage. Additionally, the LT4256-1IS8#TRPBF has an overcurrent protection feature that trips if the load current exceeds a user-defined threshold, providing an extra layer of safety for the system.

For ease of monitoring and diagnostics, the LT4256-1IS8#TRPBF includes a fault indicator output that signals when a fault condition occurs, such as overcurrent, overtemperature, or power supply undervoltage. This facilitates quick identification and resolution of issues, minimizing system downtime.

With its robust feature set and ability to handle high voltage applications, the LT4256-1IS8#TRPBF is an excellent choice for telecom/datacom systems, industrial systems, and other applications where reliable power management and protection are critical. Its advanced capabilities ensure that systems operate smoothly and safely, even under the stress of hot swapping in live environments.

Linear Technology's commitment to quality and performance is evident in this controller, making it a reliable and efficient solution for high voltage hot swap control needs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5430 $52.3440
19+ $5.3686 $102.0034
29+ $5.2009 $150.8261
40+ $5.0331 $201.3240
52+ $4.8653 $252.9956
69+ $4.3620 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess