EN
  • EN
  • DE

LT4256-2IS8#TRPBF

Part No LT4256-2IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP HV AUTO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 143382-LT4256-2IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4256-2IS8#TRPBF CAD Model

Description

LT4256-2IS8#TRPBF - High Voltage Hot Swap Controller

The LT4256-2IS8#TRPBF is a sophisticated electronic component designed by Linear Technology, now part of Analog Devices, to provide a reliable solution for hot swapping electronic boards. This high voltage hot swap controller enables safe insertion and removal of boards from a live backplane without causing any disruption to the existing system. The device is housed in a compact IS8 package, making it suitable for space-constrained applications.

Key Features

  • Wide Operating Range: The LT4256-2IS8#TRPBF is designed to handle a wide input voltage range, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, ensuring protection against overcurrent conditions.
  • Overvoltage Protection: The device includes an overvoltage protection feature that guards the system against voltage spikes and transients, which could otherwise damage the electronic components.
  • Under Voltage Lockout: The under voltage lockout (UVLO) ensures that the device operates only when the supply voltage is within the acceptable range, preventing malfunctions caused by low voltage.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-Channel MOSFET, offering flexibility in the choice of the power switch.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, enhancing system reliability.

Applications

The LT4256-2IS8#TRPBF is ideal for a variety of applications where hot swapping is necessary, such as:

  • Server and Network Racks
  • Industrial Systems
  • Telecommunications Equipment
  • Redundant Power Supplies
  • Data Storage Systems

With its robust set of features, the LT4256-2IS8#TRPBF from Linear Technology provides engineers with a reliable hot swap controller that ensures system stability and safety during board insertion or removal. Whether used in data centers, communication systems, or industrial platforms, this component offers a high level of performance and protection for critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4335 $52.0345
15+ $6.9630 $104.4450
23+ $6.7278 $154.7394
32+ $6.2573 $200.2336
42+ $6.0221 $252.9282
52+ $5.7869 $300.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess