EN
  • EN
  • DE

MAX1044CPA+

Part No MAX1044CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041360-MAX1044CPA+
Family Name MAX1044
Introduction Date July 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1044CPA+ CAD Model

Description

Product Overview: MAX1044CPA+

The MAX1044CPA+ is a versatile and efficient charge pump voltage converter manufactured by Maxim Integrated. Designed to offer a simple and reliable solution for voltage conversion applications, the MAX1044CPA+ is ideal for battery-powered devices, portable equipment, and any other systems where a compact and low-power voltage conversion is necessary.

Key Features

  • Voltage Conversion: The device can convert a positive voltage in the range of +1.5V to +10V to the corresponding negative voltage, making it perfect for generating a negative supply from a positive input.
  • Low Power Operation: Its quiescent current is exceptionally low, making it suitable for power-sensitive applications.
  • High Frequency: The MAX1044CPA+ operates at a switching frequency of 10kHz to 100kHz, which can be set by an external clock, thereby reducing the size of external components and providing design flexibility.
  • Efficiency: It features a high power efficiency, minimizing the heat generated and ensuring reliable operation even in tightly-packed PCB layouts.

Applications

The versatility of the MAX1044CPA+ allows it to be used in a wide range of applications, including but not limited to:

  • Portable instruments
  • Operational amplifier power supplies
  • Memory backup systems
  • Handheld devices

Technical Specifications

  • Package: The device is offered in an 8-pin DIP package, which is easy to handle and integrate into a variety of circuit designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability across various environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1044CPA+ is no exception. It is designed to meet the stringent standards required for industrial and consumer applications, ensuring long-term reliability and performance.

Conclusion

In summary, the MAX1044CPA+ from Maxim Integrated is a compact, efficient, and reliable solution for voltage conversion needs in a wide array of electronic applications. Its low power consumption, high frequency operation, and robust design make it an excellent choice for designers looking to optimize their power supply architectures.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9734 $51.6542
31+ $3.2603 $101.0693
48+ $3.1584 $151.6032
66+ $3.0565 $201.7290
85+ $2.9546 $251.1410
114+ $2.6490 $301.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,628 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess