EN
  • EN
  • DE

LT4275BHMS#PBF

Part No LT4275BHMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 25.5W Automotive 10-Pin MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781410-LT4275BHMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275BHMS#PBF CAD Model

Description

Product Overview: LT4275BHMS#PBF

The LT4275BHMS#PBF is a highly sophisticated, feature-rich Power over Ethernet (PoE) interface controller designed by Linear Technology. This innovative component is essential for applications requiring power delivery over Ethernet cables, following the IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and LTPoE++ standards. The LT4275BHMS#PBF is specifically engineered to streamline the implementation of powered devices (PDs) such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Compatibility: The LT4275BHMS#PBF supports a wide range of PoE standards, ensuring versatility and future-proofing for a variety of networked devices.
  • Advanced Power Management: It includes an integrated switching regulator controller, enabling efficient power conversion and utilization.
  • Robust Protection: Equipped with comprehensive protection features, the product ensures safe operation through overcurrent, overvoltage, and thermal shutdown mechanisms.
  • Hot Swap Capability: This controller allows for the safe insertion and removal of devices on live Ethernet networks without causing damage or interruption.
  • High-Temperature Operation: The LT4275BHMS#PBF is designed to operate reliably in high-temperature environments, making it suitable for industrial applications.

Applications

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Networked Appliances
  • Industrial Automation Systems

Technical Specifications

The device is housed in an MSOP-16 package and operates over a wide input voltage range. Its high level of integration reduces external component requirements, thus saving board space and cost. The LT4275BHMS#PBF is also characterized by its low power dissipation, making it an energy-efficient solution for PoE applications.

Quality and Reliability

Linear Technology, known for its commitment to high-quality products, ensures that the LT4275BHMS#PBF meets strict industry standards for reliability and performance. Customers can trust this PoE interface controller to deliver consistent and dependable operation in their networked devices.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $2.6801
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6328 $51.7968
15+ $7.0834 $106.2510
22+ $6.8620 $150.9640
31+ $6.6407 $205.8617
39+ $6.4193 $250.3527
53+ $5.7552 $305.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess