EN
  • EN
  • DE

LT4275CHDD#PBF

Part No LT4275CHDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF INTERFACE 10-DFN / Power Over Ethernet 23V 60V 13W Automotive 10-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 13W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781413-LT4275CHDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275CHDD#PBF CAD Model

Description

Linear Technology's LT4275CHDD#PBF PoE Interface Controller

The LT4275CHDD#PBF is a robust Power over Ethernet (PoE) interface controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This advanced product is engineered to streamline the implementation of PoE-powered devices, offering a versatile solution for applications requiring power and data over a single Ethernet cable. It is compliant with the IEEE 802.3at (PoE+) standard, as well as backward compatible with IEEE 802.3af (PoE), making it a flexible option for various network equipment.

Encased in a compact 12-lead DFN package, the LT4275CHDD#PBF is equipped with a high-efficiency synchronous, rectified forward/flyback controller, which ensures minimal power loss during the power conversion process. This feature is particularly beneficial for applications where thermal management and efficiency are critical.

One of the key attributes of the LT4275CHDD#PBF is its advanced feature set, which includes a robust 100V, 0.5Ω MOSFET, enabling it to handle high power levels with ease. Additionally, the controller features a proprietary Hot Swap™ function that allows for safe insertion and removal of PoE devices without causing any disruptions or damage to the electrical systems.

The LT4275CHDD#PBF also supports a wide range of auxiliary inputs, making it compatible with various power supply configurations. This versatility allows designers to create systems that can be powered either through PoE or auxiliary power sources, providing redundancy and enhancing system reliability.

With its integrated signature resistor and programmable classification current, the LT4275CHDD#PBF offers seamless communication with Power Sourcing Equipment (PSE), ensuring proper power allocation and system interoperability. Furthermore, the device includes comprehensive protection features such as thermal shutdown, over-current protection, and under-voltage lockout, safeguarding the PoE systems from common electrical hazards.

In summary, the LT4275CHDD#PBF from Linear Technology is a sophisticated and reliable solution for PoE applications. Its combination of high efficiency, advanced features, and robust protection mechanisms make it an ideal choice for network cameras, VoIP phones, wireless access points, and other Ethernet-powered devices.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess